Sames North American Corporation Datasheets for Spray Painting Equipment (Paint Sprayers)
Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment to optimize the painting process.
Spray Painting Equipment (Paint Sprayers): Learn more
| Product Name | Notes |
|---|---|
| A patented dosing principle, optimized waste management and connectivity make the Cyclomix® Evo the modular dosing unit that will meet your expectations. | |
| DESCRIPTION · Excellent Airmix® finish quality · High transfer efficiency - up to 86% (HVLP compliant) · Designed to access recessed areas of parts Performance · Large tip selection with... | |
| DESCRIPTION Product savings & environmental protection Unsurpassed atomization quality Ergonomically designed for outstanding performance Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide... | |
| DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price... | |
| FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or... | |
| FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for... | |
| Like the previous generation of ACCUBELL® system, this atomizer still includes an insulated paint reservoir that allows: loading of the necessary paint volume applying high voltage to the paint for... | |
| MODUCLEAN is a color-changer block, with compact and modular design allowing to add several components (slices). Each slice allows using two materials (paint or rinsing material) thanks to micro-valves. The... | |
| MODUFLOW is a color-changer block, its compact and modular design allows adding several components (slices). Each slice allows using two materials (paint or rinsing material) thanks to micro-valves. The color-changer... | |
| Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary... | |
| Perfectly balanced, the FPro S suction paint spray gun provides a superior finish for all levels of painters. SAMES offers the largest range of spray guns and accessories for all... | |
| Perfectly balanced, the FPro spray gun provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high... | |
| PPH 707 EXT external charge sprayer is dedicated to the application of waterborne materials. The performances of atomizer and components are the same as the PPH 707 SB (dedicated to... | |
| PPH 707 EXT external charge sprayer is designed for the application of water based materials. The performances of the atomizer and components are the same as the PPH 707 SB... | |
| PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints. This atomizer is the best solution for colored primer or clear coat: low paint... | |
| PPH 707 MT-2K 1H (one hardener) is a sprayer designed for electrostatic application with internal charge of 2 component liquid paints. This atomizer is the best solution for colored 2K... | |
| PPH 707 MT-2K 3H (three hardeners) is a sprayer designed for electrostatic application with internal charge of 2 components liquid paints. This atomizer is the best solution for colored 2K... | |
| PPH 707 SB 2K is a sprayer dedicated to the electrostatic application with internal charge of 2 component liquid paints. It is equipped with the static mixer located just before... | |
| PPH 707 SB ICWB 2K is a sprayer dedicated to an electrostatic application with internal charge of 2 component water-based paints. It requires an additional insulated supply system. It is... | |
| PPH 707-MS-GUN, with manual tool change is mainly dedicated to Tier 1 paint lines. This allows switching quickly from a gun to a bell process and vice versa for solvent... | |
| SAMES Airspray Tanks are dedicated to all the applications: from a light aluminum 2L (0.5 gal) to feed a touch-up gun to a heavy duty 7 bar (100 psi) 50L... | |
| Sames has designed its first robotic non-electrostatic rotary bell atomizer to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 Robotic combines Airspray... | |
| SLR rack range is dedicated to control an automatic paint installation. Each SAMES sprayer (rotary atomizer or pneumo-electrostatic gun) is driven by its dedicated module «S-BOX Bell or S-BOX Gun» | |
| The ASB automatic spray gun offers superior atomization whatever the line speed thanks to perfect balance between high pressure and high flow rate. It offers precise application - coating applied... | |
| The Auto Color Medium Pressure Color Change System can be used with SAMES standard Airmix® automatic & manual spray guns. Each system includes: floor mounting stand, 6" color touchscreen PLC... | |
| The AVX Pro is the new-generation automatic Airmix® spray gun from Sames Kremlin, the successor to the world-standard AVX (Automatic Variable Airmix®). It maintains full backward compatibility with the legacy... | |
| The Nanobell 803 is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all... | |
| The Nanobell 803 Robotic is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to... | |
| The Nanobell 805 is a world-class electrostatic rotary bell atomizer designed for robotic application of solvent or water-based coatings with internal/direct charge. It perfectly fits hollow wrist large painting robots... | |
| The output pressure of this pneumatically operated valve is adjusted by changing the control air pressure. The changes can be achieved by manual adjustments of the air pressure or by... | |
| The REV 800 module is intended to drive an automatic electrostatic liquid paint as well as a powder paint facility. It operates the “up & down” axis of one or... | |
| The RFV reciprocator 2000 is intended to serve automatic installations for liquid. It is capable of the following applicator configurations: 2 or 4 paint sprayers PPH 308 1 or 2... | |
| The TRP gun is light, compact and is very flexible in it's applications. Its simple and robust design makes it extremely reliable. For more than 35 years, the TRP gun... | |
| TRP 502 twin gun sprayer allows the application of solvent or water base liquid paints in automotive and general industry. It ensures a perfect finishing combined with significant paint savings. | |
| High transfer efficiency (up to 86%*) Excellent atomization quality Modular design & high reliability Performance Dual spring mounted outside fluid passage allows you to open air before atomizing fluid for... | |
| Answers to high production Airspray rates Designed for high viscosity material Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index... | |
| Answers to high production Airspray rates Ideal for high precision & small output applications Designed for high viscosity materials ► For configurations & part numbers, please refer to the Documents... | |
| Capable of metering 1 component as well as mixing 2 and 3 component materials Flexible modular design - up to 24 programmable components PH version available for acid-catalyzed coatings Handles... | |
| High flexibility High performance Simplicity Performance AUTOSTREAM enables continuous control & monitoring of performance ensuring constant bead or spray pattern quality saving time & money. AUTOSTREAM is compatible with our... | |
| High flow rates 50 years of experience Reduced overspray Performance Excellent finish quality due to very fine atomization at medium to high flow rates Productivity Reduced cost of ownership for... | |
| High paint savings Increased productivity Simplified maintenance Easy to use Performance High transfer efficiency compared to conventional gun Heavy duty piston for extended life of trigger Integrated High voltage cascade... | |
| High performance bell atomizer High reliability for Automotive applications Easy to maintain Performance High rotating speed High voltage unit Hi-TE dual shaping air Productivity Full Bell/Bell process : Primer, Basecoat... | |
| High performance dual gun atomizer High reliability for Automotive applications Easy to maintain Performance High flow rate - up to 1200cc/min High transfer efficiency compared to conventional gun Heavy duty... | |
| High transfer efficiency (up to 72%) Good finish quality Modular design & high reliability ► For configurations and part numbers, please refer to the Documents tab. Performance Index knob adjustments... | |
| High transfer efficiency (up to 72%) Good finish quality Perfect compromise between HPA and HVLP technologies ► For configurations & part numbers, please refer to the Documents tab. Performance Index... | |
| High transfer efficiency of 81% Good atomization quality Designed for high duty industrial applications Performance Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually Large choice of... | |
| High transfer efficiency Outstanding finish quality Designed for high solids & solvent-free materials ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of... | |
| High transfer efficiency Outstanding finish quality High reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise... | |
| High transfer efficiency Outstanding finish quality Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output... | |
| Industrial PLC Controls: Ultimate in Robust Operation Open Architecture: Extremely Flexible Interface/Integratio nn Advanced Pneumatic Controls: Smaller Panel Footprint & Faster Troubleshooting Performance Designed to provide a precise amount of... | |
| Lightweight & compact design Easy maintenance Flexible assembly The compact and modular design gives several solutions to integrate on robot arms. Innovations are in every parts: stainless steel modules, new... | |
| Outstanding atomization quality Improved ergonomics, light & compact Special cup design: the gun holds by itself anywhere between two spray operations ► For configurations and part numbers, please refer to... | |
| Small to medium viscosity material Specific aircap for line fan: very precise touch-up work Improved ergonomics: light & compact body and small cup (0.25L) ► For configurations and part numbers,... | |
| The filter bypass can be used in either Airmix®, airless or airspray applications Constructed using all stainless steel components for use with a variety of coatings Performance Eliminates downtime Eliminates... | |
| Very high transfer efficiency Outstanding atomization quality for low viscosity products Improved ergonomics: light and compact gun and small cup (0.25L) ► For configurations and part numbers, please refer to... | |
| Very high transfer efficiency Outstanding atomization quality Improved ergonomics: smallest and lightest gun ► For configurations and part numbers, please refer to the Documents tab. Performance Very fine atomization for... | |
| Stainless steel design to handle water-based & solvent-based materials High precision regulation Constant fluid outlet | |
| Stainless steel design to handle water-based & solvent-based materials High precision regulation Remote control & optimal regulation accuracy |