Sames North American Corporation Datasheets for Drum Pumps
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more
| Product Name | Notes |
|---|---|
| Azur™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K,... | |
| The compact AIRMIX® paint pump is the ideal partner for your AIRMIX® spray guns providing exceptional finish quality & high transfer efficiency. Productivity for all • Perfect Airmix® finish • | |
| The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This... | |
| Excellent for Airmix® finish Built with minimal parts Lowest cost of ownership Performance An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a... | |
| Flowmax® Bellows technology for zero maintenance Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High output to feed several guns in circulation High suction power for materials up... | |
| Flowmax® technology for zero maintenance Designed for moisture-sensitive and abrasive materials Extended lifetime ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed... | |
| Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. | |
| Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. | |
| Ideal for Airless water-based applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents... | |
| Ideal for Airmix® applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. | |
| Perfect Airmix® finish Built with minimal parts Lowest cost of ownership Performance Quiet and balanced air motor for a constant delivery Ergonomic design Constant delivery & pulse-free for superior finish... | |
| Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in... | |
| Technology breakthrough Ergonomic design for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage hydraulic design for low shearing... | |
| Technology breakthrough Ergonomically designed for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage hydraulic design for low shearing... | |
| Technology breakthrough Ergonomy for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage design for low shearing Productivity Large... | |
| Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering and electronic Quality of mixed materials thanks to the direct injection... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering Quality of mixed materials thanks to the direct injection in the... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping Quality of mixed materials thanks to the direct injection in the high... | |
| Zero maintenance: Flowmax® technology Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7... | |
| Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several... | |
| Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership ► For configurations and part numbers, please refer to the Documents tab. | |
| Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure... |