Pickering Laboratories, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Duplex Reagent Pump & Motor Assembly, 50/60 Hz, 120 V
Duplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Inert PEEK, Duplex Reagent Pump & Motor Assembly, 50/60 Hz, 120 V
Inert PEEK, Duplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Inert PEEK, Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 120 V
Inert PEEK, Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Inert Syringe Pump for OEM Applications with Flow Rates of 30 μL to 1500 μL/minute and Pressures up to 500 psi.
ME 2, diaphragm pump, one stage, “Aluminium” (USA, Korea, Japan) 100-120/200-230V / 50-60 Hz, cable, plug & instructions
ME 2, diaphragm pump, one stage, “Aluminium” 230 V, 50-60 Hz, cable, plug & instructions
ME 2C, diaphragm pump, one stage, “Chemistry” (USA, Korea, Japan) 100-120/200-230V / 50-60 Hz, cable, plug & instructions
ME 2C, diaphragm pump, one stage, “Chemistry” RECOMMENDED! 230 V, 50-60 Hz, cable, plug & instructions
Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 120 V
Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V