Pickering Laboratories, Inc. EluVac™ 11123

Description
ME 2, diaphragm pump, one stage, “Aluminium” 230 V, 50-60 Hz, cable, plug & instructions
Description
ME 2, diaphragm pump, one stage, “Aluminium” 230 V, 50-60 Hz, cable, plug & instructions

Suppliers

Company
Product
Description
Supplier Links
Mountain View, CA, USA
EluVac™
11123
EluVac™ 11123
ME 2, diaphragm pump, one stage, “Aluminium” 230 V, 50-60 Hz, cable, plug & instructions

ME 2, diaphragm pump, one stage, “Aluminium” 230 V, 50-60 Hz, cable, plug & instructions

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Liquid Handling Pumps
Product Number 11123
Product Name EluVac™
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details