Pickering Laboratories, Inc. Datasheets for HPLC Columns
High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more
| Product Name | Notes |
|---|---|
| 30-minute High-efficiency Sodium Cation-exchange Column 4.6 × 110 mm & 1700-0070 amino acid test mixture | |
| 70-minute High-efficiency Lithium Ion-exchange Column, 4.6 x 75 mm | |
| Afla-OtaCLEAN- 25 columns/box The combination sample clean-up column Afla-OtaCLEAN™ from LCTech is very tolerant towards many matrices and allows for a comprehensive clean-up of the aflatoxins B1, B2, G1 and... | |
| AflaCLEAN - 25 columns/box AflaCLEAN™ from LCTech was developed for the sample clean-up of foods, grains, feeds, etc. for aflatoxin analysis using HPLC post-column derivatization or other techniques. The AflaCLEAN™ | |
| ALKION™ Cation-exchange column, K+ form, 4.0 × 150 mm | |
| ALKION™ Guard column, K form, 3.0 × 20 mm | |
| Amino Column, 4.6 × 250 mm, 5µm | |
| Anion-exchange column, (4.6 x 150 mm), 5 µm | |
| Carbamate Column, C18, high resolution/capacity, 4.6 — 250 mm & 1700-0063 Carbamate Test Mixture, 2.5 µg/mL, 1.5 mL | |
| Carbamate Column, C18, rapid analysis, 4.6 — 150 mm & 1700-0063 Carbamate Test Mixture, 2.5 µg/mL, 1.5 mL | |
| Carbamate Column, C8, expanded resolution, 4.0 — 250 mm & 1700-0063 Carbamate Test Mixture, 2.5 µg/mL, 1.5 mL | |
| Cation-exchange Column for Glyphosate analysis, 4 × 150 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL | |
| Cation-exchange Guard Column, 3.0 × 20 mm | |
| Column, Glyphosate 4 x 250 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL | |
| ELUFIX Ready-to-use columns; 10 g FLORISIL® (150-250 µm) & 2 g anhydrous sodium sulfate | |
| ELUFIX Ready-to-use columns; 2 g FLORISIL® (150-250 µm) & 2 g anhydrous sodium sulfate | |
| ELUFIX Ready-to-use columns; 4 g FLORISIL® (150-250 µm) & 2 g anhydrous sodium sulfate | |
| Glyphosate Clean-up Cartridge Pickering SPE sample cleanup cartridges are small columns containing cation exchange resin used to treat samples prior to injection. The high selectivity and ruggedness of an ion... | |
| GPC COLUMNS; FUNCTIONALITY THROUGH AND THROUGH The LCTech GPC columns are designed for easy and selfexplanatory handling. Due to their robustness, they can be used for every-day analysis in laboratories. | |
| High-efficiency Cation-exchange Column for PKU and MSUD screens 4.0 x 50 mm | |
| High-efficiency Lithium Cation-exchange Column 4.0 x 100 mm &1700-0070 amino acid test mixture | |
| High-efficiency Sodium Cation-exchange column for protein and collegen hydrosates, 4.0 × 150 mm & 1700-0070 amino acid test mixture | |
| High-efficiency Sodium Cation-exchange column for protein, collagen and oxidized feed hydrolysates, 4.0 × 150 mm & 1700-0070 amino acid test mixture | |
| Lithium Guard Column, 2.0 x 20 mm (for use with 0353100T or 0354050 column) | |
| Lithium Guard Column, 2.0 x 20 mm (for use with 0393250 column) | |
| Micro Cation-exchange Column, K+ form, 2.1 × 150 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL | |
| MYCOTOX™ Reversed-phase column, C18, 4.6 × 250 mm | |
| OtaCLEAN - 25 columns/box OtaCLEAN™ was developed for sample clean-up of foods, grains, feeds, etc. for Ochratoxin A analysis using HPLC or other techniques. The antibody employed possesses a very... | |
| Polyether reversed-phase column, C18, 4.6 × 250 mm | |
| Reversed-phase column for analysis of paralytic shellfish toxins, C8, 4.6 × 150 mm | |
| Sodium Cation-exchange column, 4.0 × 150 mm | |
| Sodium Guard Column, 2.0 × 20 mm (for use with 1193250 Column) | |
| Sodium Guard Column, 3.0 x 20 mm | |
| SPE Glyphosate Clean up - 50 columns/box | |
| Standard Lithium Cation-exchange Column 3.0 x 250 mm &1700-0070 amino acid test mixture | |
| Standard Sodium Cation-exchange Column 3.0 × 250 mm & 1700-0070 amino acid test mixture |