Pickering Laboratories, Inc. Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
C-flex Tubing, 1/8" OD × 1/16" ID, 90 cm
FEP (Teflon clear) Tubing, 1/8" OD × 0.063" ID, 90 cm
Inert PEEK Tubing, 1/16" OD × 0.010" ID, 90 cm
Inert PEEK Tubing, 1/16" OD × 0.020" ID, 90 cm
PEEK Tubing Assembly, 0.007" ID × 1/32" (includes nut & ferrules)
PEEK Tubing, 1/16 OD x 0.005", 90 cm
PEEK Tubing, 1/32 x 0.005" ID, 90 cm
SARAN® Tubing, 1/8" OD × 0.063" ID, 90 cm
SST Tubing, 1/16" OD × 0.010" ID, 10 cm
SST Tubing, 1/16" OD × 0.010" ID, 30 cm
SST Tubing, 1/16" OD × 0.010" ID, 5 cm
SST Tubing, 1/16" OD × 0.030" ID, 10 cm
SST Tubing, 1/16" OD × 0.030" ID, 20 cm
SST Tubing, 1/16" OD × 0.030" ID, 30 cm
SST Tubing, 1/16" OD × 0.030" ID, 5 cm
TFE (Teflon) Tubing, 1/16" OD × 0.010" ID, 90 cm
TFE (Teflon) Tubing, 1/16" OD × 0.025" ID, 90 cm
TFE (Teflon) Tubing, 1/16” OD × 0.006” ID, 90 cm
TFE Tubing, 1/16" OD x 0.016" ID, 90 cm
TFE Tubing, 1/16" OD x 0.020" ID, 90 cm
Waste Tube PCX 5200