Pickering Laboratories, Inc. Datasheets for Organic Chemicals

Organic chemicals are chemical compounds that contain carbon in their molecular structure.
Organic Chemicals: Learn more

Product Name Notes
Amino Acid Test Mixture Concentration 0.25 µmole/mL in 0.01 NHCl, 1.5 mL L-Cysteic Acid L-Threonine L-Serine Quantitative and guaranteed Each lot tested chromatographically Chromatographically- pure starting components
Aminoglycoside Extraction Solution
Artificial Eccrine Perspiration – not stabilized, 200 mL The artificial Eccrine Sweat we offer is a stabilized, ready to use solution. It consists of the 19 amino acids, the seven...
Artificial Eccrine Perspiration – stabilized, 200 mL The artificial Eccrine Sweat we offer is a stabilized, ready to use solution. It consists of the 19 amino acids, the seven most...
Artificial Eccrine Perspiration – stabilized, 5 mL The artificial Eccrine Sweat we offer is a stabilized, ready to use solution. It consists of the 19 amino acids, the seven most...
Carbamate Test Mixture Concentration 2.5 µg/mL in Methanol, 1.5 mL Aldicarb Aldicarb Sulfone Aldicarb Sulfoxide DMC (4-Bromo-3,5-dimethy lphenyl-N-methylcarb amate) Carbaryl Carbofuran 3-Hydroxycarbofuran Methiocarb Methomyl 1-Naphthol Oxamyl Propoxur Quantitative and guaranteed...
CHROMATOGRAPHIC GRADE™ FOR POST-COLUMN ANALYSIS OF SULFA DRUGS IN FEED AND ANIMAL TISSUES p-Dimethylaminobenzal dehyde (DMAB; Ehrlich’s Reagent) reacts rapidly with many primary amines to form a complex with...
CHROMATOGRAPHIC GRADE™ FOR PRESERVATION OF AQUEOUS CARBAMATE SAMPLES Trace analysis of carbamate insecticide residues in drinking water is a mandated requirement in the U.S. Since several of the common carbamates—Carbaryl,...
Glyphosate Test Mixture Concentration 2.5 µg/mL in water, 1.5 mL Glyphosate AMPA (Aminomethyl-phospho nic acid) Quantitative and guaranteed Each lot tested chromatographically Chromatographically- pure starting components