Pickering Laboratories, Inc. Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| C-flex Tubing, 1/8" OD × 1/16" ID, 90 cm | |
| FEP (Teflon clear) Tubing, 1/8" OD × 0.063" ID, 90 cm | |
| Inert PEEK Tubing, 1/16" OD × 0.010" ID, 90 cm | |
| Inert PEEK Tubing, 1/16" OD × 0.020" ID, 90 cm | |
| PEEK Tubing Assembly, 0.007" ID × 1/32" (includes nut & ferrules) | |
| PEEK Tubing, 1/16 OD x 0.005", 90 cm | |
| PEEK Tubing, 1/32 x 0.005" ID, 90 cm | |
| SARAN® Tubing, 1/8" OD × 0.063" ID, 90 cm | |
| TFE (Teflon) Tubing, 1/16" OD × 0.010" ID, 90 cm | |
| TFE (Teflon) Tubing, 1/16" OD × 0.025" ID, 90 cm | |
| TFE (Teflon) Tubing, 1/16” OD × 0.006” ID, 90 cm | |
| TFE Tubing, 1/16" OD x 0.016" ID, 90 cm | |
| TFE Tubing, 1/16" OD x 0.020" ID, 90 cm | |
| Waste Tube PCX 5200 |