Pickering Laboratories, Inc. Datasheets for High Performance Liquid Chromatographs (HPLC)
High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure.
High Performance Liquid Chromatographs (HPLC): Learn more
| Product Name | Notes |
|---|---|
| Application: Amino Acids (OPA detection), Aminoglycoside Antibiotics, Biogenic Amines, Polyamines, Paraquat/Diquat The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins,... | |
| Application: Amino Acids (TRIONE® Ninhydrin detection), Ochratoxin A, Formaldehyde, Bromate The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics... | |
| Application: Carbamate Pesticides, Glyphosate Herbicide, Streptomycin, (OPA detection) The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many... | |
| Application: Carbamate Pesticides, Glyphosate Herbicide, Streptomycin, (OPA detection) The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle... | |
| Application: Cholesterol The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is the... | |
| Application: Mycotoxins including Aflatoxins & Fumonisins The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. | |
| Application: Paralytic Shellfish Toxins The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument... | |
| Application: Paralytic Shellfish Toxins The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new... | |
| Application: Polyether Antibiotics The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is... | |
| Application: Polyether Antibiotics The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector... | |
| Application: Streptomycin The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector PCX... | |
| Application: Trichothecene Mycotoxins The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is... | |
| Application: Trichothecene Mycotoxins The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector... | |
| Application: Voglibose Analysis The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is... | |
| Application: Voglibose Analysis The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector... | |
| Fully Automated Sample Preparation System GPC ULTRA; Final volume 5 mL. The combined GPC-Evaporator-Syste m performs the complete sample preparation process for the analysis of residues; also usable as a... | |
| Gel Permeation Chromatography (GPC) System - type VARIO, The basic includes preparative HPLC-pump; one sample loop 5 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the... | |
| Gel Permeation Chromatography (GPC-system) - type VARIO-A, basic unit includes analytical HPLC-pump; one sample loop 1 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the rack... | |
| GPC Quattro™ Standard version, 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other... | |
| GPC Uno (with one GPC-line), 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large... | |
| Three Needle Parallel Sample Clean-up for Immunoaffinity Columns. The LCTech AcceCLEAN™ processes up to 30 samples in one batch, and runs three samples simultaneously. Sample clean-up of crude extracts for... | |
| Upgrade of GPC Uno by one GPC-line, consists of pump, electronic devices & tubing Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large... |