Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PICKERING LABORATORIES, INC.
1452-0013 -- PCX5200 REAGENT PUMP
Pickering Laboratories, Inc.
PCX5200 Reagent Pump
1452-0013
Description
Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Description
Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Suppliers
Company
Product
Description
Supplier Links
Pickering Laboratories, Inc.
Mountain View, CA, USA
PCX5200 Reagent Pump
1452-0013
PCX5200 Reagent Pump
1452-0013
Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Simplex Reagent Pump & Motor Assembly, 50/60 Hz, 240 V
Supplier's Site
Technical Specifications
Pickering Laboratories, Inc.
Product Category
Liquid Handling Pumps
Product Number
1452-0013
Product Name
PCX5200 Reagent Pump
Pump Type
Piston Plunger Pump (optional feature)
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Fast Loop Pump
bartec benke fast loop pump
View Details
Plast-O-Matic Valves, Inc.
Air-Operated Chemical Metering Pump
VPA7S-B
Specs
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.550 GPM (2.08 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Rogers Machinery Company, Inc.
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps
S15
Specs
Discharge Pressure
100.0 psi (70.31 m of Water)
Liquid Flow
0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size
1.500 inch (38.1 mm)
View Details
Metrohm USA, Inc.
Eco Dosimat
2.1007.0010
Specs
Pump Type
Dosing Pump
View Details