Pickering Laboratories, Inc. Datasheets for Metal Tubes
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Tubes: Learn more
| Product Name | Notes |
|---|---|
| SST Tubing, 1/16" OD × 0.010" ID, 10 cm | |
| SST Tubing, 1/16" OD × 0.010" ID, 30 cm | |
| SST Tubing, 1/16" OD × 0.010" ID, 5 cm | |
| SST Tubing, 1/16" OD × 0.030" ID, 10 cm | |
| SST Tubing, 1/16" OD × 0.030" ID, 20 cm | |
| SST Tubing, 1/16" OD × 0.030" ID, 30 cm | |
| SST Tubing, 1/16" OD × 0.030" ID, 5 cm |