Lowara Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| A robust designed series of flanged wet rotor circulators for commercial heating and cooling systems. The circulators are available in single and twin versions. | |
| Cast iron pump body and AISI 316L stainless steel, laser-technology welded impeller. Suitable for pumping hot and cold, moderately aggressiv e liquids. | |
| Close-coupled self-Priming pumps with liquid side channel and star impeller. Designed to remain primed even in the presence of water-dissolved gases or when the suction line is not filled with... | |
| Commonly, firefighting systems use two main service pumps - one in 'run' and the other in 'stand-by'. Either electric or diesel motors can be used depending on the level of... | |
| DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller. | |
| DOC pumps are versatile, corrosion-resistant and compact. Three basic versions are available with 0.3 to 0.7 kW power. A DOC 7VX version with Vortex impeller and the DOC GT with fixed vertical... | |
| DOMO series, stainless steel submersible wastewater pumps, are available with twin-channel or vortex impeller (DOMO VX). Designed to handle suspended solids up to 50mm in diameter. | |
| Drainage pumps made of cast iron and stainless steel . Mechanical seal and open impeller with abrasion resistant rubber coating. Versions with and without float switch are available. | |
| Extensive range of 2 pump sets controlled by pressure switches or pressure transmitters, with constant or variable speed operation. The range has been designed to supply water to domestic users... | |
| GL series submersible wastewwater pumps, made of cast iron, are available with single-channel (GL) or vortex impeller (GLV). Designed to handle solids-laden wastewater. | |
| he ideal solution when domestic clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is... | |
| High efficiency pumps with ECM-technology and permanent magnet rotor. The ecocirc BASIC can be operated either on automatically adjusted speed or on manual set speed, which makes it suitable for... | |
| High efficiency pumps with ECM-technology and permanent magnet rotor. The ecocirc PREMIUM can be operated either on automatically adjusted speed or on manual set speed, which makes it suitable for... | |
| High reliability electric pumps designed to meet the requirements of a wide range of users, in many different versions featuring a large variety of construction features and materials, and flow... | |
| Horizontal single stage endsuction pump with closed impeller and oil lubricated bearing frame. | |
| Horizontal single stage volute casing pump, designed acc. to the international standards ISO 2858 /EN 22858 and ISO 5199/EN 25199 | |
| Minibox is a complete lifting station designed for removing domestic effluent excluding toilet waste where gravity drainage is not possible | |
| MP and MPA - Horizontal multistage pump with bearings on both ends. MPB and MPV - vertical multistage pump. | |
| Multistage pumps utilize a modular design concept which maximizes component interchangeability. | |
| Peripheral pumps can develop high heads using powered motors. | |
| Self-priming close-coupled centrifugal pumps with built-in ejector system, designed to remain primed even in the presence of water-dissolved gases. The extensive use of pressed stainless steel ensures a high-performance, durable and lightweight pump. Suitable... | |
| Single stage end suction pump in close coupled (block) design, based on the hydraulics acc. to ISO 2858, with direct mounted IEC motor, | |
| State-of-the-art hydraulics with best-in class efficiency combined with IE3 motors mean the lowest possible operating costs. | |
| Submersible pumps for dirty water manufactured in AISI 304 stainless steel. | |
| Submersible vertical electric pumps equipped with IE2/IE3 motors. | |
| The DDC model is the world's first pump to be used in mass produced water-cooled workstations, and presents an ideal solution for cooling processors and electronic components using water. | |
| The e-GS series is a robust 4" pump designed for long life. It's built mainly in stainless steel, has casted discharge and a special floating impeller design to enhance the... | |
| The ecocirc PRO are highly efficient hot water circulation pumps, which are based on the proven shaftless spherical motor design with ECM technology and permanent magnet. This design combines the... | |
| The high efficiency approach and the hydraulic performance optimized for variable speed control makes the e-LNE the perfect choice for demanding building services applications. | |
| The high efficiency approach and the hydraulic performance optimized for variable speed control makes the e-LNT the perfect choice for demanding building services applications. | |
| The ideal solution when clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not... | |
| The Lowara 1300-series pumps combines performance and quality in a convenient package. The standardized offer makes it easy to select the right pump and the optimized non-clog hydraulic design is... | |
| The Lowara e-NSC end suction pumps combine high efficiency with high flexibility regarding installation, material options and temperature. This make the e-NSC the natural choice for water transport, hydronic heating... | |
| The Lowara e-SH series is a single impeller centrifugal pump made in AISI 316 stainless steel making it the right pump for moving water and aggressive liquids in a vast... | |
| The Lowara e-SV vertical multistage pump is a highly reliable and technologically advanced multipurpose pump. It's capable of satisfying the needs of a wide variety of users and many different construction... | |
| The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and... | |
| The Lowara GS series booster sets are fully automatic booster sets for water supply. They are equipped with 2-3 fixed speed pumps (where one can be a jockey pump), control... | |
| The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and... | |
| The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. | |
| The new Lowara ecocirc XL and XLplus are the wet rotor circulators that provide state-of-the-art technology in hydraulics, motors and intelligent controls. The ecocirc XL and XLplus are everything you... | |
| The NEW VM series is a modern, robust designed pump offering reliable water supply for most buildings; from family houses up to 10 floor apartment buildings | |
| The Scuba series is a 5" close-coupled submersible pump. The pump has an integrated electric motor which is cooled by pumped liquid. The double mechanical face seals and the technopolymer... | |
| The TP1 is a condensate removal pump unit for condensing boilers and air conditioning systems. By using the innovative spherical motor design, the unit is highly efficient and silent running. | |
| The wide range of Lowara 4" to 12" borehole motors offers advanced solutions to provide water in all conditions without wasting money: high ef?ciency and long lasting design are the... | |
| The Z-ZR10-Z-ZR12 Series is a multistage vertical centrifugal pump designed for use in 10" and 12" wells. The range is designed to give high efficiency throughout its performance area and... | |
| The Z6-ZN6 Series is designed for use in 6" wells. The head and motor support of this lightweight and sturdy pump is cast in stainless steel as are the shaft... | |
| The Z8-ZR8 series is designed for use in 8" wells. The pump is built in stainless steel and resists corrosion even in more aggressive environments thanks to the ZR8 version... | |
| These pumps combine the advantages of an open impeller with those of the AISI 316 stainless steel construction, which is particularly suited for handling moderately aggressive liquids with suspended solids. | |
| Thrust balancing by balancing drum with pressure balancing at the discharge side shaft seal considerably reduces the loads on pump bearings and shaft seals. Efficiency optimized closed impellers and diffusers... | |
| TLC and TLCH are threaded fixed speed wet rotor circulators for residential and light commercial heating applications. | |
| TLCN - TLCHN are residential and light commercial circulators for circulation of hot water in high flow/ high head domestic hot water systems. The motor is a manually set three... | |
| Wide range of pumps for domestic and industrial applications. Sinle-impeller (CEA) and dual-impeller (CA) models available. |