Lowara GHV Series Variable Speed Booster Sets

Description
The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The Hydrovar pump controller is easy to program, designed for maximum energy efficiency and can communicate with a BMS system via Modbus.
Datasheet
Description
The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The Hydrovar pump controller is easy to program, designed for maximum energy efficiency and can communicate with a BMS system via Modbus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHV Series Variable Speed Booster Sets -  - Lowara
Montecchio Maggiore, Vicenza, Italy
GHV Series Variable Speed Booster Sets
GHV Series Variable Speed Booster Sets
The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The Hydrovar pump controller is easy to program, designed for maximum energy efficiency and can communicate with a BMS system via Modbus.

The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The Hydrovar pump controller is easy to program, designed for maximum energy efficiency and can communicate with a BMS system via Modbus.

Datasheet

Technical Specifications

  Lowara
Product Category Liquid Handling Pumps
Product Name GHV Series Variable Speed Booster Sets
Pump Type Booster Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2817.835 GPM (10673.62 L/min)
Media Temperature -22 to 248 F (-30 to 120 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details