Thrust balancing by balancing drum with pressure balancing at the discharge side shaft seal considerably reduces the loads on pump bearings and shaft seals. Efficiency optimized closed impellers and diffusers avoid radial loads and minimize shaft loads and shaft deflection. Rigid construction with pump feet integrated to pump casing ensures deform-less transmission of pipework loads into foundation.
| Lowara | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | Vogel Series MPE |
| Discharge Pressure | 1450.4 psi (1020 m of Water) |
| Liquid Flow | 1320.860 GPM (5003.26 L/min) |
| Discharge Size | 2.500 to 5.000 inch (63.5 to 127 mm) |
| Media Temperature | 284 F (140 C) |