Lowara TLC, TLCH Single Wet Rotor Circulators

Description
TLC and TLCH are threaded fixed speed wet rotor circulators for residential and light commercial heating applications.
Datasheet
Description
TLC and TLCH are threaded fixed speed wet rotor circulators for residential and light commercial heating applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC, TLCH Single Wet Rotor Circulators -  - Lowara
Montecchio Maggiore, Vicenza, Italy
TLC, TLCH Single Wet Rotor Circulators
TLC, TLCH Single Wet Rotor Circulators
TLC and TLCH are threaded fixed speed wet rotor circulators for residential and light commercial heating applications.

TLC and TLCH are threaded fixed speed wet rotor circulators for residential and light commercial heating applications.

Datasheet

Technical Specifications

  Lowara
Product Category Liquid Handling Pumps
Product Name TLC, TLCH Single Wet Rotor Circulators
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 52.834 GPM (200.13 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details