Lowara GEM Series Modular Firefighting Booster Pump Sets

Description
Commonly, firefighting systems use two main service pumps - one in 'run' and the other in 'stand-by'. Either electric or diesel motors can be used depending on the level of reliability required from the system. According to point 10.2 of EN12845, in the case of single, superior or double water supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.
Description
Commonly, firefighting systems use two main service pumps - one in 'run' and the other in 'stand-by'. Either electric or diesel motors can be used depending on the level of reliability required from the system. According to point 10.2 of EN12845, in the case of single, superior or double water supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.
Datasheet
Datasheet Summary
Powered by GS/AI

The GEM Series Modular Firefighting Booster Pump Sets from Lowara are designed to meet the requirements of EN 12845 for automatic sprinkler systems and UNI 10779 for hydrant systems. These modular units consist of factory-assembled components, including electric or diesel engine pumps, hydraulic components, and control panels. The configurations allow for single or combined modules to ensure adequate water supply for firefighting systems, with options for main service pumps and jockey pumps. The GEM series includes various configurations, such as end-suction horizontal electric pumps, diesel engine pumps, and combinations of these with jockey pumps. The design supports redundancy in water supply, as it typically features two main service pumps, ensuring reliability in emergency situations. The choice between electric and diesel motors allows for flexibility based on the reliability needs of the installation. These pump sets are suitable for projects requiring robust and compliant firefighting solutions.

Datasheet Summary
Powered by GS/AI

The GEM Series Modular Firefighting Booster Pump Sets from Lowara are designed to meet the requirements of EN 12845 for automatic sprinkler systems and UNI 10779 for hydrant systems. These modular units consist of factory-assembled components, including electric or diesel engine pumps, hydraulic components, and control panels. The configurations allow for single or combined modules to ensure adequate water supply for firefighting systems, with options for main service pumps and jockey pumps. The GEM series includes various configurations, such as end-suction horizontal electric pumps, diesel engine pumps, and combinations of these with jockey pumps. The design supports redundancy in water supply, as it typically features two main service pumps, ensuring reliability in emergency situations. The choice between electric and diesel motors allows for flexibility based on the reliability needs of the installation. These pump sets are suitable for projects requiring robust and compliant firefighting solutions.

Suppliers

Company
Product
Description
Supplier Links
GEM Series Modular Firefighting Booster Pump Sets -  - Lowara
Montecchio Maggiore, Vicenza, Italy
GEM Series Modular Firefighting Booster Pump Sets
GEM Series Modular Firefighting Booster Pump Sets
Commonly, firefighting systems use two main service pumps - one in 'run' and the other in 'stand-by'. Either electric or diesel motors can be used depending on the level of reliability required from the system. According to point 10.2 of EN12845, in the case of single, superior or double water supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.

Commonly, firefighting systems use two main service pumps - one in 'run' and the other in 'stand-by'. Either electric or diesel motors can be used depending on the level of reliability required from the system. According to point 10.2 of EN12845, in the case of single, superior or double water supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.

Datasheet

Technical Specifications

  Lowara
Product Category Liquid Handling Pumps
Product Name GEM Series Modular Firefighting Booster Pump Sets
Pump Type Booster Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 3372.596 GPM (12774.98 L/min)
HP 268.04 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details