Lowara Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller. | |
| DOC pumps are versatile, corrosion-resistant and compact. Three basic versions are available with 0.3 to 0.7 kW power. A DOC 7VX version with Vortex impeller and the DOC GT with fixed vertical... | |
| DOMO series, stainless steel submersible wastewater pumps, are available with twin-channel or vortex impeller (DOMO VX). Designed to handle suspended solids up to 50mm in diameter. | |
| GL series submersible wastewwater pumps, made of cast iron, are available with single-channel (GL) or vortex impeller (GLV). Designed to handle solids-laden wastewater. | |
| Submersible pumps for dirty water manufactured in AISI 304 stainless steel. | |
| Submersible vertical electric pumps equipped with IE2/IE3 motors. | |
| The e-GS series is a robust 4" pump designed for long life. It's built mainly in stainless steel, has casted discharge and a special floating impeller design to enhance the... | |
| The Lowara 1300-series pumps combines performance and quality in a convenient package. The standardized offer makes it easy to select the right pump and the optimized non-clog hydraulic design is... | |
| The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. | |
| The Scuba series is a 5" close-coupled submersible pump. The pump has an integrated electric motor which is cooled by pumped liquid. The double mechanical face seals and the technopolymer... | |
| The wide range of Lowara 4" to 12" borehole motors offers advanced solutions to provide water in all conditions without wasting money: high ef?ciency and long lasting design are the... | |
| The Z-ZR10-Z-ZR12 Series is a multistage vertical centrifugal pump designed for use in 10" and 12" wells. The range is designed to give high efficiency throughout its performance area and... | |
| The Z6-ZN6 Series is designed for use in 6" wells. The head and motor support of this lightweight and sturdy pump is cast in stainless steel as are the shaft... | |
| The Z8-ZR8 series is designed for use in 8" wells. The pump is built in stainless steel and resists corrosion even in more aggressive environments thanks to the ZR8 version... |