Lowara Datasheets for Booster Pumps
Booster pumps are used in applications where the normal system pressure is low and needs to be increased.
Booster Pumps: Learn more
| Product Name | Notes |
|---|---|
| Commonly, firefighting systems use two main service pumps - one in 'run' and the other in 'stand-by'. Either electric or diesel motors can be used depending on the level of... | |
| Extensive range of 2 pump sets controlled by pressure switches or pressure transmitters, with constant or variable speed operation. The range has been designed to supply water to domestic users... | |
| The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and... | |
| The Lowara GS series booster sets are fully automatic booster sets for water supply. They are equipped with 2-3 fixed speed pumps (where one can be a jockey pump), control... | |
| The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and... |