Lowara GV Series Variable Speed Booster Sets

Description
The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame for easy installation. One pump is speed controlled and the rest operates at full speed. With the SD 60 controller it's easy to set and check the performance either on site or remote via Modbus or internet.
Datasheet
Description
The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame for easy installation. One pump is speed controlled and the rest operates at full speed. With the SD 60 controller it's easy to set and check the performance either on site or remote via Modbus or internet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GV Series Variable Speed Booster Sets -  - Lowara
Montecchio Maggiore, Vicenza, Italy
GV Series Variable Speed Booster Sets
GV Series Variable Speed Booster Sets
The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame for easy installation. One pump is speed controlled and the rest operates at full speed. With the SD 60 controller it's easy to set and check the performance either on site or remote via Modbus or internet.

The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame for easy installation. One pump is speed controlled and the rest operates at full speed. With the SD 60 controller it's easy to set and check the performance either on site or remote via Modbus or internet.

Datasheet

Technical Specifications

  Lowara
Product Category Liquid Handling Pumps
Product Name GV Series Variable Speed Booster Sets
Pump Type Booster Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 3302.150 GPM (12508.14 L/min)
Media Temperature 14 to 176 F (-10 to 80 C)
HP 49.59 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details