Lowara Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller. | |
| DOC pumps are versatile, corrosion-resistant and compact. Three basic versions are available with 0.3 to 0.7 kW power. A DOC 7VX version with Vortex impeller and the DOC GT with fixed vertical... | |
| DOMO series, stainless steel submersible wastewater pumps, are available with twin-channel or vortex impeller (DOMO VX). Designed to handle suspended solids up to 50mm in diameter. | |
| Drainage pumps made of cast iron and stainless steel . Mechanical seal and open impeller with abrasion resistant rubber coating. Versions with and without float switch are available. | |
| GL series submersible wastewwater pumps, made of cast iron, are available with single-channel (GL) or vortex impeller (GLV). Designed to handle solids-laden wastewater. | |
| he ideal solution when domestic clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is... | |
| High reliability electric pumps designed to meet the requirements of a wide range of users, in many different versions featuring a large variety of construction features and materials, and flow... | |
| Minibox is a complete lifting station designed for removing domestic effluent excluding toilet waste where gravity drainage is not possible | |
| MP and MPA - Horizontal multistage pump with bearings on both ends. MPB and MPV - vertical multistage pump. | |
| Multistage pumps utilize a modular design concept which maximizes component interchangeability. | |
| Submersible pumps for dirty water manufactured in AISI 304 stainless steel. | |
| The DDC model is the world's first pump to be used in mass produced water-cooled workstations, and presents an ideal solution for cooling processors and electronic components using water. | |
| The e-GS series is a robust 4" pump designed for long life. It's built mainly in stainless steel, has casted discharge and a special floating impeller design to enhance the... | |
| The ideal solution when clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not... | |
| The Lowara 1300-series pumps combines performance and quality in a convenient package. The standardized offer makes it easy to select the right pump and the optimized non-clog hydraulic design is... | |
| The Lowara e-NSC end suction pumps combine high efficiency with high flexibility regarding installation, material options and temperature. This make the e-NSC the natural choice for water transport, hydronic heating... | |
| The Lowara e-SV vertical multistage pump is a highly reliable and technologically advanced multipurpose pump. It's capable of satisfying the needs of a wide variety of users and many different construction... | |
| The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. | |
| The Scuba series is a 5" close-coupled submersible pump. The pump has an integrated electric motor which is cooled by pumped liquid. The double mechanical face seals and the technopolymer... | |
| The TP1 is a condensate removal pump unit for condensing boilers and air conditioning systems. By using the innovative spherical motor design, the unit is highly efficient and silent running. | |
| The wide range of Lowara 4" to 12" borehole motors offers advanced solutions to provide water in all conditions without wasting money: high ef?ciency and long lasting design are the... | |
| The Z-ZR10-Z-ZR12 Series is a multistage vertical centrifugal pump designed for use in 10" and 12" wells. The range is designed to give high efficiency throughout its performance area and... | |
| The Z6-ZN6 Series is designed for use in 6" wells. The head and motor support of this lightweight and sturdy pump is cast in stainless steel as are the shaft... | |
| The Z8-ZR8 series is designed for use in 8" wells. The pump is built in stainless steel and resists corrosion even in more aggressive environments thanks to the ZR8 version... | |
| Thrust balancing by balancing drum with pressure balancing at the discharge side shaft seal considerably reduces the loads on pump bearings and shaft seals. Efficiency optimized closed impellers and diffusers... |