A robust designed series of flanged wet rotor circulators for commercial heating and cooling systems. The circulators are available in single and twin versions.
| Lowara | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | FLC Single and Twin Wet Rotor Circulators |
| Pump Type | Circulation Pump |
| Discharge Pressure | 145.0 psi (102 m of Water) |
| Liquid Flow | 352.229 GPM (1334.20 L/min) |
| Media Temperature | 5 to 248 F (-15 to 120 C) |