Liquid Controls Group; a Unit of IDEX Corporation PZ-Series Coro-Vane® Petroleum Pump PZ10

Description
Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks. ¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM. ¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump. ¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes. ¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance. ¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads. ¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.
Datasheet
Description
Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks. ¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM. ¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump. ¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes. ¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance. ¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads. ¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PZ-Series Coro-Vane® Petroleum Pump - PZ10 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
PZ-Series Coro-Vane® Petroleum Pump
PZ10
PZ-Series Coro-Vane® Petroleum Pump PZ10
Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks. ¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM. ¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump. ¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes. ¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance. ¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads. ¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.

Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility.
¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks.
¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM.
¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump.
¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes.
¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance.
¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads.
¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number PZ10
Product Name PZ-Series Coro-Vane® Petroleum Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 161.000 GPM (609.85 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 806533 - RS Components, Ltd.
RS Components, Ltd.
Specs
HP 0.54 HP
Power Source 110 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details