Liquid Controls Group; a Unit of IDEX Corporation PZ-Series Coro-Vane® Petroleum Pump PZ7

Description
Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks. ¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM. ¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump. ¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes. ¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance. ¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads. ¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.
Datasheet
Description
Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks. ¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM. ¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump. ¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes. ¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance. ¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads. ¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PZ-Series Coro-Vane® Petroleum Pump - PZ7 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
PZ-Series Coro-Vane® Petroleum Pump
PZ7
PZ-Series Coro-Vane® Petroleum Pump PZ7
Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks. ¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM. ¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump. ¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes. ¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance. ¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads. ¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.

Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility.
¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks.
¢Nonmetallic Vane Driver Design: Does not penetrate or damage the vane even at high RPM.
¢Reversible Sideplates: Corken™s sideplates are designed to be used on both sides which extends the service life of the pump.
¢Maintenance Made Simple: By removing only eight bolts, you have easy access to the sideplate, mechanical seal, and vanes.
¢Conveniently Located Drain Plug: Enables you to easily remove residual fluids before performing system maintenance.
¢Ductile Iron Construction: Provides superior mechanical properties for the pump casing and heads.
¢Two Bypass Options: For mobile applications, the pump is equipped with a standard bypass valve or an Air Operated Valve (AOV) for high and low flow control.

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number PZ7
Product Name PZ-Series Coro-Vane® Petroleum Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 105.000 GPM (397.73 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details