Atos North America Multiple Pumps PFEX

Description
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE. For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.
Description
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE. For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.

Suppliers

Company
Product
Description
Supplier Links
Multiple Pumps - PFEX - Atos North America
York, PA, USA
Multiple Pumps
PFEX
Multiple Pumps PFEX
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE. For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.

Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled:

PFEX: are composed by vane pumps PFE or PFED;

PFRX: are composed by radial piston pumps PFR and vane pumps PFE;

PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE.

For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Liquid Handling Pumps
Product Number PFEX
Product Name Multiple Pumps
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details