Atos North America Multiple Pumps PVPCX

Description
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE. For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.
Description
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE. For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.

Suppliers

Company
Product
Description
Supplier Links
Multiple Pumps - PVPCX - Atos North America
York, PA, USA
Multiple Pumps
PVPCX
Multiple Pumps PVPCX
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE. For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.

Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled:

PFEX: are composed by vane pumps PFE or PFED;

PFRX: are composed by radial piston pumps PFR and vane pumps PFE;

PVPCX2E: are composed by axial piston pumps PVPC and vane pumps PFE.

For multiple pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single torque needed for operating each single pump.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Liquid Handling Pumps
Product Number PVPCX
Product Name Multiple Pumps
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details