Atos North America Single and Double Cartridge Vane Pumps PFEO-41, 43

Description
Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft, specially supported by a double ball bearing and a roll bearing for high radial loads; double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid They are available in single cartridge execution or with double cartridge in a single body. Easy installation due to the possibility of inlet/outlet ports orientation and simplified maintenance due to the quick cartridge replacement.
Description
Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft, specially supported by a double ball bearing and a roll bearing for high radial loads; double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid They are available in single cartridge execution or with double cartridge in a single body. Easy installation due to the possibility of inlet/outlet ports orientation and simplified maintenance due to the quick cartridge replacement.

Suppliers

Company
Product
Description
Supplier Links
Single and Double Cartridge Vane Pumps - PFEO-41, 43 - Atos North America
York, PA, USA
Single and Double Cartridge Vane Pumps
PFEO-41, 43
Single and Double Cartridge Vane Pumps PFEO-41, 43
Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft, specially supported by a double ball bearing and a roll bearing for high radial loads; double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid They are available in single cartridge execution or with double cartridge in a single body. Easy installation due to the possibility of inlet/outlet ports orientation and simplified maintenance due to the quick cartridge replacement.

Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with:

  • 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO;
  • DIN 5462 reinforced splined shaft, specially supported by a double ball bearing and a roll bearing for high radial loads;
  • double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid

They are available in single cartridge execution or with double cartridge in a single body.

Easy installation due to the possibility of inlet/outlet ports orientation and simplified maintenance due to the quick cartridge replacement.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Liquid Handling Pumps
Product Number PFEO-41, 43
Product Name Single and Double Cartridge Vane Pumps
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details