APV, An SPX Brand Rotary Lobe Pumps - DW Pumps

Description
The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100 revs. Maximum pressureup to 30bar. All product contact parts are AISI 316L stainless steel andelastomers comply with FDA-requirements. Features and benefits High volumetric efficiency The new DW-range is designed according to the principle: 'More pump for your money'. Internal clearances have been minimised making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs. Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are designed to withstand rapid temperature changes and can therefore accommodate very harsh CIP-cycles. Pulse-free performance When pumping highly viscous products, the DW circumferential piston pumps run completely pulse-free. This ensures a constant process flow, as required for instance in connection with filling machines, safeguards valves, and other equipment that is liable to damage through pressure surges. Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence of pressure pulsations, thismakes the DW pumps ideal for many applications, such as ultra-filtration. Gentle product handling The rotor designs ensure maximum product integrity and minimise risk of potential damage to sensitive products. The circumferential piston rotors, as well as the new twin lobe rotors are suitable both for high and low viscosities and will also handle cheese curds and whey, soft fruit and meat which until now required fitting of special rotors. Easy Maintenance The easy-to-access front loaded mechanical seals reduce maintenance time considerably. All shaft seal O-rings are identical and access to the shaft seal is achieved by simply removing the front cover and the rotors. Likewise, timing of rotors is an uncomplicated procedure. Low noise levels Patented rotor design practically eliminates hydraulic noise and the helical gears minimize gearbox noise.
Description
The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100 revs. Maximum pressureup to 30bar. All product contact parts are AISI 316L stainless steel andelastomers comply with FDA-requirements. Features and benefits High volumetric efficiency The new DW-range is designed according to the principle: 'More pump for your money'. Internal clearances have been minimised making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs. Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are designed to withstand rapid temperature changes and can therefore accommodate very harsh CIP-cycles. Pulse-free performance When pumping highly viscous products, the DW circumferential piston pumps run completely pulse-free. This ensures a constant process flow, as required for instance in connection with filling machines, safeguards valves, and other equipment that is liable to damage through pressure surges. Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence of pressure pulsations, thismakes the DW pumps ideal for many applications, such as ultra-filtration. Gentle product handling The rotor designs ensure maximum product integrity and minimise risk of potential damage to sensitive products. The circumferential piston rotors, as well as the new twin lobe rotors are suitable both for high and low viscosities and will also handle cheese curds and whey, soft fruit and meat which until now required fitting of special rotors. Easy Maintenance The easy-to-access front loaded mechanical seals reduce maintenance time considerably. All shaft seal O-rings are identical and access to the shaft seal is achieved by simply removing the front cover and the rotors. Likewise, timing of rotors is an uncomplicated procedure. Low noise levels Patented rotor design practically eliminates hydraulic noise and the helical gears minimize gearbox noise.

Suppliers

Company
Product
Description
Supplier Links
Rotary Lobe Pumps - DW Pumps -  - APV, An SPX Brand
Goldsboro, NC, USA
Rotary Lobe Pumps - DW Pumps
Rotary Lobe Pumps - DW Pumps
The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100 revs. Maximum pressureup to 30bar. All product contact parts are AISI 316L stainless steel andelastomers comply with FDA-requirements. Features and benefits High volumetric efficiency The new DW-range is designed according to the principle: 'More pump for your money'. Internal clearances have been minimised making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs. Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are designed to withstand rapid temperature changes and can therefore accommodate very harsh CIP-cycles. Pulse-free performance When pumping highly viscous products, the DW circumferential piston pumps run completely pulse-free. This ensures a constant process flow, as required for instance in connection with filling machines, safeguards valves, and other equipment that is liable to damage through pressure surges. Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence of pressure pulsations, thismakes the DW pumps ideal for many applications, such as ultra-filtration. Gentle product handling The rotor designs ensure maximum product integrity and minimise risk of potential damage to sensitive products. The circumferential piston rotors, as well as the new twin lobe rotors are suitable both for high and low viscosities and will also handle cheese curds and whey, soft fruit and meat which until now required fitting of special rotors. Easy Maintenance The easy-to-access front loaded mechanical seals reduce maintenance time considerably. All shaft seal O-rings are identical and access to the shaft seal is achieved by simply removing the front cover and the rotors. Likewise, timing of rotors is an uncomplicated procedure. Low noise levels Patented rotor design practically eliminates hydraulic noise and the helical gears minimize gearbox noise.

The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100 revs. Maximum pressureup to 30bar. All product contact parts are AISI 316L stainless steel andelastomers comply with FDA-requirements.
Features and benefits
High volumetric efficiency The new DW-range is designed according to the principle: 'More pump for your money'. Internal clearances have been minimised making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs.
Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are designed to withstand rapid temperature changes and can therefore accommodate very harsh CIP-cycles.
Pulse-free performance When pumping highly viscous products, the DW circumferential piston pumps run completely pulse-free. This ensures a constant process flow, as required for instance in connection with filling machines, safeguards valves, and other equipment that is liable to damage through pressure surges.
Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence of pressure pulsations, thismakes the DW pumps ideal for many applications, such as ultra-filtration.
Gentle product handling The rotor designs ensure maximum product integrity and minimise risk of potential damage to sensitive products. The circumferential piston rotors, as well as the new twin lobe rotors are suitable both for high and low viscosities and will also handle cheese curds and whey, soft fruit and meat which until now required fitting of special rotors.
Easy Maintenance The easy-to-access front loaded mechanical seals reduce maintenance time considerably. All shaft seal O-rings are identical and access to the shaft seal is achieved by simply removing the front cover and the rotors. Likewise, timing of rotors is an uncomplicated procedure.
Low noise levels Patented rotor design practically eliminates hydraulic noise and the helical gears minimize gearbox noise.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Liquid Handling Pumps
Product Name Rotary Lobe Pumps - DW Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details