APV, An SPX Brand Ws+ Self-Priming Pumps (NEMA)

Description
Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by using a high efficiency impeller that can be trimmed to match a specific duty. The Ws+ employs a built in eccentric air screw to form the liquid ring required for its self-priming capability. 20-90% more efficient than other liquid rings due to improved fluid flow through pump. Performance optimised by matching impeller size to duty. Low noise level: Due to its hydraulic design the noise level of the Ws+ is significantly lower than traditional liquid ring pumps. 3A (optional) and EHEDG approved. Interchangeable with W+ parts. Inventory is reduced by sharing common parts. Less prone to damage. Small objects can pass through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class hygienic product pump. The Ws+ series consist of 3 pump sizes. Ws+ 20/15 Ws+ 30/30 Ws+ 44/50 At 50 Hz the Ws+ operates at a maximum pressure of 6.5 bar and a flow capacity of 90 m3/hour, while the values for a pump with a 60 Hz motor is 9.5 bar and 110 m3/hour.
Description
Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by using a high efficiency impeller that can be trimmed to match a specific duty. The Ws+ employs a built in eccentric air screw to form the liquid ring required for its self-priming capability. 20-90% more efficient than other liquid rings due to improved fluid flow through pump. Performance optimised by matching impeller size to duty. Low noise level: Due to its hydraulic design the noise level of the Ws+ is significantly lower than traditional liquid ring pumps. 3A (optional) and EHEDG approved. Interchangeable with W+ parts. Inventory is reduced by sharing common parts. Less prone to damage. Small objects can pass through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class hygienic product pump. The Ws+ series consist of 3 pump sizes. Ws+ 20/15 Ws+ 30/30 Ws+ 44/50 At 50 Hz the Ws+ operates at a maximum pressure of 6.5 bar and a flow capacity of 90 m3/hour, while the values for a pump with a 60 Hz motor is 9.5 bar and 110 m3/hour.

Suppliers

Company
Product
Description
Supplier Links
Ws+ Self-Priming Pumps (NEMA) -  - APV, An SPX Brand
Goldsboro, NC, USA
Ws+ Self-Priming Pumps (NEMA)
Ws+ Self-Priming Pumps (NEMA)
Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by using a high efficiency impeller that can be trimmed to match a specific duty. The Ws+ employs a built in eccentric air screw to form the liquid ring required for its self-priming capability. 20-90% more efficient than other liquid rings due to improved fluid flow through pump. Performance optimised by matching impeller size to duty. Low noise level: Due to its hydraulic design the noise level of the Ws+ is significantly lower than traditional liquid ring pumps. 3A (optional) and EHEDG approved. Interchangeable with W+ parts. Inventory is reduced by sharing common parts. Less prone to damage. Small objects can pass through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class hygienic product pump. The Ws+ series consist of 3 pump sizes. Ws+ 20/15 Ws+ 30/30 Ws+ 44/50 At 50 Hz the Ws+ operates at a maximum pressure of 6.5 bar and a flow capacity of 90 m3/hour, while the values for a pump with a 60 Hz motor is 9.5 bar and 110 m3/hour.

Reduce your noise level and benefit from the amazing development in self-priming.
The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by using a high efficiency impeller that can be trimmed to match a specific duty. The Ws+ employs a built in eccentric air screw to form the liquid ring required for its self-priming capability.
20-90% more efficient than other liquid rings due to improved fluid flow through pump.
Performance optimised by matching impeller size to duty.
Low noise level: Due to its hydraulic design the noise level of the Ws+ is significantly lower than traditional liquid ring pumps.
3A (optional) and EHEDG approved.
Interchangeable with W+ parts. Inventory is reduced by sharing common parts.
Less prone to damage. Small objects can pass through pump with minimal damage.
The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class hygienic product pump.
The Ws+ series consist of 3 pump sizes.
Ws+ 20/15
Ws+ 30/30
Ws+ 44/50
At 50 Hz the Ws+ operates at a maximum pressure of 6.5 bar and a flow capacity of 90 m3/hour, while the values for a pump with a 60 Hz motor is 9.5 bar and 110 m3/hour.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Liquid Handling Pumps
Product Name Ws+ Self-Priming Pumps (NEMA)
Pump Type Centrifugal Pump; Propeller Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details