FHD Bearings Co., Ltd. Datasheets for Specialty Rotary Bearings

Specialty rotary bearings are specialized or proprietary anti-friction bearings that don't belong to a conventional bearing category.
Specialty Rotary Bearings: Learn more

Product Name Notes
Oval flange ball bearing unit with extended inner ring and set screw locking, cast iron housing, JIS These oval flanged ball bearing units are compliant with JIS standards. They consist...
Pillow block ball bearing unit with extended inner ring and set screw locking, cast iron, Japanese standards Pillow (plummer) block ball bearing units consist of an insert bearing mounted in...
Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable...
PTFE composite straight bushing PTFE composite straight (cylindrical) bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads. Despite their thin-walled design, they can accommodate heavy...
PTFE polyamide straight bushing PTFE polyamide straight (cylindrical) bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads. They provide a cost-effective, self-lubricating solution, and are...
Reali-Slim thin section four-point contact ball bearing with seals or shields Four-point contact ball bearings with seals or shields can accommodate radial, axial and moment loads simultaneously. One bearing series...
Reali-Slim thin section radial contact ball bearing with seals or shields Radial contact ball bearings with seals or shields are designed to accommodate radial loads and some axial loads in...
Sintered bronze straight bushing sintered bronze straight (cylindrical) bushings are suitable for rotating, oscillating and linear movements, and can accommodate radial loads. sintered bronze bushings are self-lubricating and maintenance-free. They...
Solid bronze flanged bushing solid bronze flanged bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads as well as axial loads in one direction. They...
Spherical roller bearing with Solid Oil Spherical roller bearings can accommodate heavy loads in both directions. They are self-aligning and accommodate misalignment and shaft deflections, with virtually no increase in...
Ultra-Slim thin section radial contact ball bearing Radial contact ball bearings with seals or shields are designed to accommodate radial loads and some axial loads in either direction. One bearing...