FHD Bearings Co., Ltd. Datasheets for Wheels
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more
| Product Name | Notes |
|---|---|
| Chrome Steel Guide Wheels Chrome Steel Guide Wheel W-type guide wheel is a common component in a guiding system and is made of chrome steel material. It usually has a... | |
| Extreme Temperature Guide Wheel The Extreme Temperature Guide Wheel Type W is a guidance system component designed for extreme temperature environments, usually in a W-shape configuration. High Temperature Resistance: The... | |
| Guide Wheel G-groove Bearings Guide wheel G-groove bearings is a kind of bearing assembly designed for linear motion system, commonly used to support and guide the load on the track,... | |
| Guide Wheel LV series LV Series guide wheels are high-quality guide solutions designed for industrial and commercial applications, featuring durability, versatility, 360-degree swivel and vibration compensation, and are widely used... | |
| Guide Wheel U-groove Bearings The guide wheel U-groove bearing is a bearing assembly designed for linear motion systems and is primarily used to support and guide loads on rails. They... | |
| Guide Wheel V-groove Bearings Guide wheel V-groove bearings are bearing assemblies designed for guideway systems and are typically used to support and guide linear motion, commonly used in CNC machine... | |
| Studded guide wheels Studded guide wheels are wheels equipped with spikes or protrusions on the outer surface, designed to enhance traction and stability in specific applications. Spiked guide wheels are... | |
| Vacuum Guide Wheel Type-W The Stainless Steel Vacuum Guide Wheel Type W is a guidance system component designed for vacuum environments and made of stainless steel. Featuring a W-shaped design... |