FHD Bearings Co., Ltd. Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Product Name Notes
Cross Roller Slewing Bearing The internal configuration consists of cylindrical rollers in a v-shaped groove in each ring. The rollers are oriented with alternating axes of rotation. Positioned in this...
Double direction thrust ball bearing Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components...
Double row angular contact ball bearing Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a...
Double row cylindrical roller bearing Double row cylindrical roller bearings are designed to accommodate high to very high radial loads in combination with medium to high speeds. The SKF assortment...
Double row tapered roller bearing, TDO design double row tapered roller bearings are ready-to-mount units, manufactured with a predetermined axial clearance or preload. TDO design bearings have a double row...
Needle roller and cage thrust assembly Needle roller and cage thrust assemblies are designed to accommodate heavy axial loads and peak loads in one direction. They provide a high degree...
One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way...
Self-aligning ball bearing Self-aligning ball bearings have two rows of balls, a common sphered raceway in the outer ring and two deep uninterrupted raceway grooves in the inner ring. They...
Single row cam roller with crowned outer surface and seals on both sides Single row cam rollers, with seals on both sides, are designed to run on all types of...
Single row needle roller and cage assembly Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore can...
Single row tapered roller bearing Single row tapered roller bearings are designed to accommodate combined radial and axial loads and provide low friction during operation. The inner ring, with rollers...
Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings,...
Stainless steel deep groove ball bearing with integral sealing Stainless steel single row deep groove ball bearing with seals or shields on both sides, provide greater chemical and corrosion resistance.
Support roller (yoke-type track roller), without flange rings and inner ring Support rollers (yoke-type track rollers) are designed to run on all types of tracks and to be used in...
Three-Row Cross Roller Slewing Ring Bearing The TR series bearing has three independent rows of rollers oriented normal to the direction of loads being transmitted through the bearing. Their orientation...