FHD Bearings Co., Ltd. Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Double row cylindrical roller bearing Double row cylindrical roller bearings are designed to accommodate high to very high radial loads in combination with medium to high speeds. The SKF assortment... | |
| Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings,... |