FHD Bearings Co., Ltd. Datasheets for Angular Contact Bearings
Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more
| Product Name | Notes |
|---|---|
| Angular contact spherical plain bearing, maintenance-free, metric sizes Angular contact spherical plain bearings are designed to accommodate combined radial and axial loads. Single bearings can accommodate axial loads acting in... | |
| Double row angular contact ball bearing Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a... | |
| Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Stainless Steel Double Row Angular Contact Ball Bearings Double Row Stainless Steel Angular Contact Bearings are corrosion-resistant bearings capable of withstanding high radial and axial loads for applications requiring high... | |
| Super-precision, high-capacity, single row angular contact ball bearing These super-precision, high-capacity, single row angular contact ball bearings, with 15° contact angle, accommodate radial and axial loads acting simultaneously, where the... |