FHD Bearings Co., Ltd. Datasheets for Ceramic Bearings
Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad.
Ceramic Bearings: Learn more
| Product Name | Notes |
|---|---|
| Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Full ceramic ball bearings – Silicon Carbide Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as... | |
| Full ceramic ball bearings – Silicon Nitride Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as... | |
| Full ceramic ball bearings – Zirconia Oxide Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as... | |
| Hybrid ceramic flange bearings – Silicon Nitride (SI3N4) Hybrid ceramic bearings are a specialized type of bearing that combines ceramic rolling elements (usually silicon nitride balls) with metal inner and... | |
| Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are... | |
| Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are... | |
| Silicon Carbide Ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls... | |
| Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel... | |
| Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is... | |
| Zirconia Ceramic Bearings Ceramic bearings, engineered with advanced materials like silicon nitride or zirconia, offer exceptional durability, reduced friction, and extended service life, making them an ideal choice for high-performance... |