FHD Bearings Co., Ltd. Datasheets for Super Precision and Spindle Bearings

Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more

Product Name Notes
Double direction thrust ball bearing Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components...
Double row angular contact ball bearing Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a...
Double row cylindrical roller bearing Double row cylindrical roller bearings are designed to accommodate high to very high radial loads in combination with medium to high speeds. The SKF assortment...
Full ceramic ball bearings – Silicon Nitride Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as...
Full ceramic ball bearings – Zirconia Oxide Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as...
Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where...
Slewing Bearing with Wire Race Bearing Asseblies type LVC are bearing assemblies made of steel, designed as double row angular contact ball bearings with integrated bearing elements.LVC are suitable for...
Stainless Miniature Flanged Ball Bearings With Extended Inner Ring Stainless steel miniature flanged ball bearings with extended inner ring combine small dimensions with an extended inner ring for precision applications...
Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is...