FHD Bearings Co., Ltd. Datasheets for Bearing Rings, Housings, and Flanges

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface.
Bearing Rings, Housings, and Flanges: Learn more

Product Name Notes
Common Linear Bearing Housings Linear Bearing Housings are essential components designed to support and secure linear bearings within machinery. These housings provide a protective enclosure for linear bearings, ensuring proper...
Split pillow blocks – SAF series. Pillow block housing with included bearing SAF and SAW split pillow blocks use a two-piece, cast metal housing with inch dimensions. With the included...
Split plummer block housings – SNLN 30 series SNLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series and...
Split plummer block housings -SONL series SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have...