FHD Bearings Co., Ltd. Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Ball screw bearing Ball screw bearing is a kind of transmission device which adopts ball rolling method, featuring high precision, high efficiency, high load capacity and long life, etc. It... | |
| Double direction thrust ball bearing Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components... | |
| Double row angular contact ball bearing Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a... | |
| Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Eight Point Contact Ball Slewing Bearing The internal configuration consists of two deep groove gothic arch raceways, each with a maximum ball complement, located in both the inner and outer... | |
| Four Point Contact Ball Slewing Bearing With Flanged Slewing bearings comprise an inner ring and an outer ring, one of which usually incorporates a gear. Together with attachment holes in... | |
| Four Point Contact Ball Slewing Bearing Slewing bearings comprise an inner ring and an outer ring, one of which usually incorporates a gear. Together with attachment holes in both rings,... | |
| Four Point Contact Ball Slewing Ring Bearing With Flanged Slewing bearings comprise an inner ring and an outer ring, one of which usually incorporates a gear. Together with attachment holes... | |
| High-Temperature Linear Ball Bearings Linear Ball Bearings are precision-engineered components designed to facilitate smooth and low-friction linear motion in various applications. Comprising an outer and inner race with ball elements... | |
| Linear and Rotary Ball Bearings Linear Ball Bearings are precision-engineered components designed to facilitate smooth and low-friction linear motion in various applications. Comprising an outer and inner race with ball... | |
| Mounted Linear Ball Bearings Mounted Linear Ball Bearings are efficient components designed for streamlined linear motion within machinery. Featuring a combination of ball bearings and a housing unit, these bearings... | |
| One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way... | |
| Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are... | |
| Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are... | |
| Self-aligning ball bearing Self-aligning ball bearings have two rows of balls, a common sphered raceway in the outer ring and two deep uninterrupted raceway grooves in the inner ring. They... | |
| Silicon Carbide Ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls... | |
| Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where... | |
| Stainless Miniature Flanged Ball Bearings With Extended Inner Ring Stainless steel miniature flanged ball bearings with extended inner ring combine small dimensions with an extended inner ring for precision applications... | |
| Stainless steel balls made of 304 have excellent corrosion resistance and are suitable for a wide range of industrial applications Good Corrosion Resistance: 304 stainless steel balls are highly resistant... | |
| Stainless steel balls made of 440 offer high hardness and corrosion resistance for industrial applications requiring strength and wear resistance. High Hardness: 440 stainless steel balls have a high hardness,... | |
| Stainless steel deep groove ball bearing with integral sealing Stainless steel single row deep groove ball bearing with seals or shields on both sides, provide greater chemical and corrosion resistance. | |
| Stainless steel deep groove ball bearings Stainless steel deep groove ball bearings are corrosion-resistant, high-temperature-res istant, low-maintenance industrial components that ensure reliable performance and long life. High corrosion resistance: Made... | |
| Stainless steel deep groove ball bearings Stainless steel deep groove ball bearings made of 304 have good corrosion resistance and are suitable for hygienic requirements, making them suitable for the... | |
| Stainless steel deep groove ball bearings Stainless steel deep groove ball bearings made of 316 have excellent corrosion resistance and are particularly suitable for extreme environments and chemical industry applications. | |
| Stainless Steel Double Direction Thrust Ball Bearings Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and... | |
| Stainless Steel Double Row Angular Contact Ball Bearings Double Row Stainless Steel Angular Contact Bearings are corrosion-resistant bearings capable of withstanding high radial and axial loads for applications requiring high... | |
| Stainless Steel Flanged Ball Bearings Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. | |
| Stainless Steel Miniature Thrust Ball Bearings Stainless steel miniature thrust bearings are small bearings designed to withstand axial loads and are suitable for applications where limited space and high precision... | |
| stainless steel self aligning ball bearings Stainless steel self-aligning ball bearings are corrosion-resistant bearings with self-aligning capability for applications with high loads and requiring axial and radial adjustment. Stainless Steel:... | |
| Super-precision, high-capacity, single row angular contact ball bearing These super-precision, high-capacity, single row angular contact ball bearings, with 15° contact angle, accommodate radial and axial loads acting simultaneously, where the... | |
| Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel... | |
| Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is... |