FHD Bearings Co., Ltd. Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| Double direction thrust ball bearing Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components... | |
| Needle roller and cage thrust assembly Needle roller and cage thrust assemblies are designed to accommodate heavy axial loads and peak loads in one direction. They provide a high degree... | |
| Slim Pack Thrust Bearing Slim Pack thrust bearings are unique in the industry. They need no lubrication, can tolerate extremely high loads and require very little space. Cost-effective with long... | |
| Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings,... | |
| Stainless Steel Double Direction Thrust Ball Bearings Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and... | |
| Stainless Steel Miniature Thrust Ball Bearings Stainless steel miniature thrust bearings are small bearings designed to withstand axial loads and are suitable for applications where limited space and high precision... | |
| Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel... |