PREMIUM S.A. Industrial and Railway DC/AC Inverters ODX-1300

Description
The ODX-1300 are three phase sinusoidal DC/AC inverters that offer 1300VA with multiple input-output combinations. All models have been designed to feed industrial equipment and are suitable for motor control and offer a version for railway applications that comply with the EN50155. The ODX-1300 inverters have a maximum output current protection and feature a disable function for input under-voltage. Parameters can be monitored and adjusted through the PAMTool application via RS232 and the efficiency of this series goes up to 91%.
Datasheet
Description
The ODX-1300 are three phase sinusoidal DC/AC inverters that offer 1300VA with multiple input-output combinations. All models have been designed to feed industrial equipment and are suitable for motor control and offer a version for railway applications that comply with the EN50155. The ODX-1300 inverters have a maximum output current protection and feature a disable function for input under-voltage. Parameters can be monitored and adjusted through the PAMTool application via RS232 and the efficiency of this series goes up to 91%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/AC Inverters - ODX-1300 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/AC Inverters
ODX-1300
Industrial and Railway DC/AC Inverters ODX-1300
The ODX-1300 are three phase sinusoidal DC/AC inverters that offer 1300VA with multiple input-output combinations. All models have been designed to feed industrial equipment and are suitable for motor control and offer a version for railway applications that comply with the EN50155. The ODX-1300 inverters have a maximum output current protection and feature a disable function for input under-voltage. Parameters can be monitored and adjusted through the PAMTool application via RS232 and the efficiency of this series goes up to 91%.

The ODX-1300 are three phase sinusoidal DC/AC inverters that offer 1300VA with multiple input-output combinations. All models have been designed to feed industrial equipment and are suitable for motor control and offer a version for railway applications that comply with the EN50155.

The ODX-1300 inverters have a maximum output current protection and feature a disable function for input under-voltage. Parameters can be monitored and adjusted through the PAMTool application via RS232 and the efficiency of this series goes up to 91%.

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-AC Inverters
Product Number ODX-1300
Product Name Industrial and Railway DC/AC Inverters
Form Factor Rack Mount
Features Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 24.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance EN62368-1, EN50155, EN45545, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 50 C (-13 to 122 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RUGGED, LIGHTWEIGHT INVERTERS - 2560-12(220) - Nova Electric
Specs
AC Output Voltage 220.0 volts
Output Frequency 5.00E-5 MHz
View Details