PREMIUM S.A. Industrial and Railway DC/AC Inverters ODS-3000

Description
The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available with all models. The input voltage ranges from 24Vdc to 300Vdc and frequency can be set to 50Hz or 60Hz via a dip switch. All models are designed to comply with the EN50155 standard for rolling stock and fit perfectly in a wide variety of industrial applications. This inverter series has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency.
Datasheet
Description
The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available with all models. The input voltage ranges from 24Vdc to 300Vdc and frequency can be set to 50Hz or 60Hz via a dip switch. All models are designed to comply with the EN50155 standard for rolling stock and fit perfectly in a wide variety of industrial applications. This inverter series has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/AC Inverters - ODS-3000 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/AC Inverters
ODS-3000
Industrial and Railway DC/AC Inverters ODS-3000
The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available with all models. The input voltage ranges from 24Vdc to 300Vdc and frequency can be set to 50Hz or 60Hz via a dip switch. All models are designed to comply with the EN50155 standard for rolling stock and fit perfectly in a wide variety of industrial applications. This inverter series has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency.

The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available with all models. The input voltage ranges from 24Vdc to 300Vdc and frequency can be set to 50Hz or 60Hz via a dip switch.

All models are designed to comply with the EN50155 standard for rolling stock and fit perfectly in a wide variety of industrial applications. This inverter series has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency.

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-AC Inverters
Product Number ODS-3000
Product Name Industrial and Railway DC/AC Inverters
Form Factor Rack Mount
Features Adjustable Frequency; Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 24.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance EN62368-1, EN50155, EN45545, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 50 C (-13 to 122 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RUGGED, LIGHTWEIGHT INVERTERS - GL4.5K3/5-24 (220/380) - Nova Electric
Specs
AC Output Voltage 220.0 to 380.0 volts
Output Frequency 5.00E-5 MHz
View Details