PREMIUM S.A. Industrial and Railway DC/AC Inverters ODX-4500

Description
The ODX-4500 three-phase sinusoidal DC/AC inverters series offers up to 4500VA. It has a soft start and is programmable via RS232. These inverters are ready to work under harsh conditions thanks to their robustness and reliability. KEY FEATURES Sine wave output voltage Suitable for motors control Selectable output frequency: 50/60Hz Adjustable output voltage High input-output isolation 3000Vrms Remote inhibit Reverse phase Remote control via RS232 Alarm by isolated relay contacts Remote off opto-coupled Optional railway version EN50155 Fire and smoke: EN45545-2 approved Efficiency up to 93%
Datasheet
Description
The ODX-4500 three-phase sinusoidal DC/AC inverters series offers up to 4500VA. It has a soft start and is programmable via RS232. These inverters are ready to work under harsh conditions thanks to their robustness and reliability. KEY FEATURES Sine wave output voltage Suitable for motors control Selectable output frequency: 50/60Hz Adjustable output voltage High input-output isolation 3000Vrms Remote inhibit Reverse phase Remote control via RS232 Alarm by isolated relay contacts Remote off opto-coupled Optional railway version EN50155 Fire and smoke: EN45545-2 approved Efficiency up to 93%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/AC Inverters - ODX-4500 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/AC Inverters
ODX-4500
Industrial and Railway DC/AC Inverters ODX-4500
The ODX-4500 three-phase sinusoidal DC/AC inverters series offers up to 4500VA. It has a soft start and is programmable via RS232. These inverters are ready to work under harsh conditions thanks to their robustness and reliability. KEY FEATURES Sine wave output voltage Suitable for motors control Selectable output frequency: 50/60Hz Adjustable output voltage High input-output isolation 3000Vrms Remote inhibit Reverse phase Remote control via RS232 Alarm by isolated relay contacts Remote off opto-coupled Optional railway version EN50155 Fire and smoke: EN45545-2 approved Efficiency up to 93%

The ODX-4500 three-phase sinusoidal DC/AC inverters series offers up to 4500VA. It has a soft start and is programmable via RS232. These inverters are ready to work under harsh conditions thanks to their robustness and reliability.

KEY FEATURES

Sine wave output voltage
Suitable for motors control
Selectable output frequency: 50/60Hz
Adjustable output voltage
High input-output isolation 3000Vrms
Remote inhibit
Reverse phase
Remote control via RS232
Alarm by isolated relay contacts
Remote off opto-coupled
Optional railway version EN50155
Fire and smoke: EN45545-2 approved
Efficiency up to 93%

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-AC Inverters
Product Number ODX-4500
Product Name Industrial and Railway DC/AC Inverters
Form Factor Rack Mount
Features Adjustable Frequency; Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 72.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55022 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details