The ODS-750 is a sine wave, single-phase DC/AC inverter. The series offers 450W-750W power and is available with 120Vac or 230Vac output and a wide range of input voltages (12, 24, 36, 48, 72, and 110Vdc). With a robust design, it fits in a wide range of industrial applications that require high reliability with a compact design. A version for railway applications is also available for all models, which comply with EN50155 and RIA12.
The ODS-750 DC/AC has M3 threaded holes for chassis mounting in different positions, DIN rail or subrack mounting. The equipment is protected against reverse polarity, maximum average power and maximum peak current. It also shuts down when the operation curve limit is exceeded for over 1 second.
At Premium we offer the possibility to modify the ODS-750 DC/AC inverter to each project needs to make it the best solution for each application. Flexibility and customization is our standard, so don´t hesitate to contact us to tell us about your project.
| PREMIUM S.A. | |
|---|---|
| Product Category | DC-AC Inverters |
| Product Number | ODS-750 |
| Product Name | Industrial and Railway DC/AC Inverters |
| Form Factor | DIN Rail; Rack Mount (optional feature) |
| Features | Adjustable Frequency |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| DC Input Voltage | 12.0 to 110.0 volts |
| Number of Outputs | 1 # |