PREMIUM S.A. Industrial and Railway DC/AC Inverters ODX-3000

Description
The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage, high power density and it is suitable to work under harsh environment conditions while optimizing efficiency. The ODX-3000 series delivers up to 3000W at 230Vac and 400Vac and offers a great variety of input-output combinations while not compromising performance. It has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and the series offers up to 92% efficiency. Parameters can be set and monitored via RS232 through the PAM Tool available with all models.
Datasheet
Description
The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage, high power density and it is suitable to work under harsh environment conditions while optimizing efficiency. The ODX-3000 series delivers up to 3000W at 230Vac and 400Vac and offers a great variety of input-output combinations while not compromising performance. It has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and the series offers up to 92% efficiency. Parameters can be set and monitored via RS232 through the PAM Tool available with all models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/AC Inverters - ODX-3000 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/AC Inverters
ODX-3000
Industrial and Railway DC/AC Inverters ODX-3000
The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage, high power density and it is suitable to work under harsh environment conditions while optimizing efficiency. The ODX-3000 series delivers up to 3000W at 230Vac and 400Vac and offers a great variety of input-output combinations while not compromising performance. It has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and the series offers up to 92% efficiency. Parameters can be set and monitored via RS232 through the PAM Tool available with all models.

The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage, high power density and it is suitable to work under harsh environment conditions while optimizing efficiency.

The ODX-3000 series delivers up to 3000W at 230Vac and 400Vac and offers a great variety of input-output combinations while not compromising performance. It has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and the series offers up to 92% efficiency. Parameters can be set and monitored via RS232 through the PAM Tool available with all models.

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-AC Inverters
Product Number ODX-3000
Product Name Industrial and Railway DC/AC Inverters
Form Factor Rack Mount
Features Adjustable Frequency; Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 24.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 48.0 to 250.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
Radian Inverters/Chargers -  - OutBack Power Technologies, Inc.
OutBack Power Technologies, Inc.
Specs
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Input Voltage 48.0 volts
AC Output Voltage 120.0 to 240.0 volts
View Details