PREMIUM S.A. Industrial and Railway DC/AC Inverters OCS-260

Description
A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES Sine wave output voltage Selectable output frequency: 50/60Hz Adjustable output voltage Output failure alarm Remote inhibit High input-output isolation 3000Vrms Optional railway version EN50155 Fire and smoke: EN45545-2 approved Efficiency up to 90%
Datasheet
Description
A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES Sine wave output voltage Selectable output frequency: 50/60Hz Adjustable output voltage Output failure alarm Remote inhibit High input-output isolation 3000Vrms Optional railway version EN50155 Fire and smoke: EN45545-2 approved Efficiency up to 90%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/AC Inverters - OCS-260 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/AC Inverters
OCS-260
Industrial and Railway DC/AC Inverters OCS-260
A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES Sine wave output voltage Selectable output frequency: 50/60Hz Adjustable output voltage Output failure alarm Remote inhibit High input-output isolation 3000Vrms Optional railway version EN50155 Fire and smoke: EN45545-2 approved Efficiency up to 90%

A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options.

KEY FEATURES

  • Sine wave output voltage
  • Selectable output frequency: 50/60Hz
  • Adjustable output voltage
  • Output failure alarm
  • Remote inhibit
  • High input-output isolation 3000Vrms
  • Optional railway version EN50155
  • Fire and smoke: EN45545-2 approved
  • Efficiency up to 90%
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-AC Inverters
Product Number OCS-260
Product Name Industrial and Railway DC/AC Inverters
Form Factor DIN Rail
Features Adjustable Frequency; Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 12.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RUGGED, LIGHTWEIGHT - GL9K3/4-155 (115/200) - Nova Electric
Specs
AC Output Voltage 115.0 to 200.0 volts
Output Frequency 4.00E-4 MHz
View Details