PREMIUM S.A. Industrial and Railway DC/AC Inverters ODX-6000

Description
At Premium, we are constantly searching for technologies that bring new performance to each of our devices. The ODX-6000 industrial and railway inverters use silicon carbide (SiC), a technology that offers high density and up to 94.3% efficiency. The unit can operate at high temperature, high power and high frequency. Avoiding potential energy loss is key, and this new series of 6000W pure sine wave 3ph DC/AC inverters are also a guarantee of maximum optimization of the electrical flow. The unit allows: Up to 5 units working in parallel (30kW). Changing the output voltage and frequency. Start-up the motors by a soft start based on voltage/frequency ramp up. Modify the slope of the start-up ramp and have a remote control via RS-232. Set the rotation speed of a motor according to the appropriate voltage/frequency ratio. Activate shutdown by applying voltage output. Setting and monitoring the status of the input and output voltage through a user friendly software interface
Datasheet
Description
At Premium, we are constantly searching for technologies that bring new performance to each of our devices. The ODX-6000 industrial and railway inverters use silicon carbide (SiC), a technology that offers high density and up to 94.3% efficiency. The unit can operate at high temperature, high power and high frequency. Avoiding potential energy loss is key, and this new series of 6000W pure sine wave 3ph DC/AC inverters are also a guarantee of maximum optimization of the electrical flow. The unit allows: Up to 5 units working in parallel (30kW). Changing the output voltage and frequency. Start-up the motors by a soft start based on voltage/frequency ramp up. Modify the slope of the start-up ramp and have a remote control via RS-232. Set the rotation speed of a motor according to the appropriate voltage/frequency ratio. Activate shutdown by applying voltage output. Setting and monitoring the status of the input and output voltage through a user friendly software interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/AC Inverters - ODX-6000 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/AC Inverters
ODX-6000
Industrial and Railway DC/AC Inverters ODX-6000
At Premium, we are constantly searching for technologies that bring new performance to each of our devices. The ODX-6000 industrial and railway inverters use silicon carbide (SiC), a technology that offers high density and up to 94.3% efficiency. The unit can operate at high temperature, high power and high frequency. Avoiding potential energy loss is key, and this new series of 6000W pure sine wave 3ph DC/AC inverters are also a guarantee of maximum optimization of the electrical flow. The unit allows: Up to 5 units working in parallel (30kW). Changing the output voltage and frequency. Start-up the motors by a soft start based on voltage/frequency ramp up. Modify the slope of the start-up ramp and have a remote control via RS-232. Set the rotation speed of a motor according to the appropriate voltage/frequency ratio. Activate shutdown by applying voltage output. Setting and monitoring the status of the input and output voltage through a user friendly software interface

At Premium, we are constantly searching for technologies that bring new performance to each of our devices. The ODX-6000 industrial and railway inverters use silicon carbide (SiC), a technology that offers high density and up to 94.3% efficiency. The unit can operate at high temperature, high power and high frequency. Avoiding potential energy loss is key, and this new series of 6000W pure sine wave 3ph DC/AC inverters are also a guarantee of maximum optimization of the electrical flow.

The unit allows:

  • Up to 5 units working in parallel (30kW).
  • Changing the output voltage and frequency.
  • Start-up the motors by a soft start based on voltage/frequency ramp up.
  • Modify the slope of the start-up ramp and have a remote control via RS-232.
  • Set the rotation speed of a motor according to the appropriate voltage/frequency ratio.
  • Activate shutdown by applying voltage output.
  • Setting and monitoring the status of the input and output voltage through a user friendly software interface
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-AC Inverters
Product Number ODX-6000
Product Name Industrial and Railway DC/AC Inverters
Form Factor Rack Mount
Features Adjustable Frequency; Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 24.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details