TPA Motion Linear Actuator with Smart Drive Stepper Motor MiniBot MB11

Description
Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper motor. Since we make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements. Designed for Compact Spaces and Low Cost. All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball or lead screw, and machined parts, etc.) are seamlessly integrated into the unit, allowing us to achieve a very compact size. Developed for applications where low cost is a driving factor. MB11 Physical Dimensions and Capacity Information End View Cross Section: (H x W) = 29 x 29 mm Carriage top bolt hole pattern: Square 25 x 25 mm Carriage height from bottom of rail = 22.5 mm Payload Capacity: 210 N (47.2 lbs) Thrust Force: Max 175 N (39 lbs) Overall Length = Travel + 138 mm
Datasheet
Description
Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper motor. Since we make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements. Designed for Compact Spaces and Low Cost. All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball or lead screw, and machined parts, etc.) are seamlessly integrated into the unit, allowing us to achieve a very compact size. Developed for applications where low cost is a driving factor. MB11 Physical Dimensions and Capacity Information End View Cross Section: (H x W) = 29 x 29 mm Carriage top bolt hole pattern: Square 25 x 25 mm Carriage height from bottom of rail = 22.5 mm Payload Capacity: 210 N (47.2 lbs) Thrust Force: Max 175 N (39 lbs) Overall Length = Travel + 138 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Mill, SC, United States
Linear Actuator with Smart Drive Stepper Motor
MiniBot MB11
Linear Actuator with Smart Drive Stepper Motor MiniBot MB11
Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper motor. Since we make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements. Designed for Compact Spaces and Low Cost. All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball or lead screw, and machined parts, etc.) are seamlessly integrated into the unit, allowing us to achieve a very compact size. Developed for applications where low cost is a driving factor. MB11 Physical Dimensions and Capacity Information End View Cross Section: (H x W) = 29 x 29 mm Carriage top bolt hole pattern: Square 25 x 25 mm Carriage height from bottom of rail = 22.5 mm Payload Capacity: 210 N (47.2 lbs) Thrust Force: Max 175 N (39 lbs) Overall Length = Travel + 138 mm

Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper motor. Since we make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements.

Designed for Compact Spaces and Low Cost.

All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball or lead screw, and machined parts, etc.) are seamlessly integrated into the unit, allowing us to achieve a very compact size. Developed for applications where low cost is a driving factor.

MB11 Physical Dimensions and Capacity Information

  • End View Cross Section: (H x W) = 29 x 29 mm
  • Carriage top bolt hole pattern: Square 25 x 25 mm
  • Carriage height from bottom of rail = 22.5 mm
  • Payload Capacity: 210 N (47.2 lbs)
  • Thrust Force: Max 175 N (39 lbs)
  • Overall Length = Travel + 138 mm
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Actuators
Product Number MiniBot MB11
Product Name Linear Actuator with Smart Drive Stepper Motor
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 11.81 inch (25 to 300 mm)
Rated Speed 0.2953 to 2.95 in/sec (0.4500 to 4.5 m/min)
Drive Type Lead Screw/ACME Screw (optional feature); Ball Screw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 31.25 lbs (14.17 kg)
Drive Type Lead Screw/ACME Screw
View Details
Piezo Stack Actuator, 0.025 mm Travel Range, Strain-gauge, XPS - NPA25SG-D - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Ballscrew Linear Actuator - DL26L-170-ST-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details