TPA Motion Ultra Small FLEX Linear Actuator without Motor Flex Actuator

Description
FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion housing. Carriage is design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration without Motor
Datasheet
Description
FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion housing. Carriage is design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration without Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Small FLEX Linear Actuator without Motor - Flex Actuator - TPA Motion
Fort Mill, SC, United States
Ultra Small FLEX Linear Actuator without Motor
Flex Actuator
Ultra Small FLEX Linear Actuator without Motor Flex Actuator
FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion housing. Carriage is design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration without Motor

FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion housing. Carriage is design to slide on the extrusion guideways. Standard Configuration is without motor.

FLEX Actuator Assemblies

  • Utilize Slider Type Carriage System
  • Base made of Aluminum Extrusion Material
  • Miniature Ball or Lead Screw Drive System
  • Cover to Protect from Contaminants
  • Standard Configuration without Motor
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Actuators
Product Number Flex Actuator
Product Name Ultra Small FLEX Linear Actuator without Motor
Device Type Rodless
Actuation Type Electrical (optional feature)
Stroke or X-Axis Travel 0.7874 to 7.87 inch (20 to 200 mm)
Rated Speed 0.9843 to 9.84 in/sec (1.5 to 15 m/min)
Drive Type Lead Screw/ACME Screw (optional feature); Ball Screw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-082-HV-B05Q-B-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 23.35 inch (593 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 132 lbs (60 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-10-A-250-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 20.01 lbs (9.07 kg)
Drive Type Lead Screw/ACME Screw
View Details