TPA Motion Motorized Ball Screw Assembly MoBo

Description
Motorized Ball Screw Assembly Screw diameters: 4.0 to 8.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7 Stepper Motor: 5-phase, 24VDC, Non-drive Side Machined for Ball Bearings Support Ball screw assembly (MoBo ) with a 5-phase stepper motor directly mounted onto the ball screw shaft. This makes the unit move compact by eliminating the need for a shaft coupling. This is an all-around performance drive unit with a C7 accuracy grade rolled ball screw.
Datasheet
Description
Motorized Ball Screw Assembly Screw diameters: 4.0 to 8.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7 Stepper Motor: 5-phase, 24VDC, Non-drive Side Machined for Ball Bearings Support Ball screw assembly (MoBo ) with a 5-phase stepper motor directly mounted onto the ball screw shaft. This makes the unit move compact by eliminating the need for a shaft coupling. This is an all-around performance drive unit with a C7 accuracy grade rolled ball screw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Ball Screw Assembly - MoBo - TPA Motion
Fort Mill, SC, United States
Motorized Ball Screw Assembly
MoBo
Motorized Ball Screw Assembly MoBo
Motorized Ball Screw Assembly Screw diameters: 4.0 to 8.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7 Stepper Motor: 5-phase, 24VDC, Non-drive Side Machined for Ball Bearings Support Ball screw assembly (MoBo ) with a 5-phase stepper motor directly mounted onto the ball screw shaft. This makes the unit move compact by eliminating the need for a shaft coupling. This is an all-around performance drive unit with a C7 accuracy grade rolled ball screw.

Motorized Ball Screw Assembly

  • Screw diameters: 4.0 to 8.0 mm with leads from 1.0 to 12 mm
  • Screw material: high alloy steel
  • Ball Nuts: Flanged (most popular), cylindrical types optional
  • Accuracy Grades: C7
  • Stepper Motor: 5-phase, 24VDC,
  • Non-drive Side Machined for Ball Bearings Support

Ball screw assembly (MoBo ) with a 5-phase stepper motor directly mounted onto the ball screw shaft. This makes the unit move compact by eliminating the need for a shaft coupling. This is an all-around performance drive unit with a C7 accuracy grade rolled ball screw.

Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Actuators
Product Number MoBo
Product Name Motorized Ball Screw Assembly
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 5.91 inch (30 to 150 mm)
Rated Force 3.37 to 67.44 lbs (1.53 to 30.59 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KIT-ES4-06-0400B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 15.75 inch (400 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 19.84 lbs (9 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-40-A-150 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.2200 in/sec (0.3353 m/min)
Rated Force 225 lbs (102 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 79.58 lbs (36.09 kg)
Drive Type Ball Screw
View Details