Lika Electronic Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Absolute encoder for curved axes. Contactless sensing. Detection of arcs and curved axes up to 360°. SSI & BiSS output with alarm bits. IP68 Protection. | |
| Absolute encoder with integrated cam switch programmer SSI position output, Profibus on request | |
| Absolute kit-encoders Precise optical sensing Single turn resolution up to 23 bit Electronic multiturn counter Hollow shaft up to Ø45 mm | |
| Absolute multi-turn magnetic encoder Very compact and robust housing Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface Zero setting and counting direction function Axial cable output... | |
| Absolute multiturn kit-encoder Through hollow shaft Low profile Robotics, servomotors | |
| Absolute single & multiturn encoders II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85°C Db certification Installation in zones 1, 2, 21 and 22 SSI or... | |
| Compact & robust absolute encoders IP65 Protection, IP66 on request Bit parallel output up to 256 cpr Tool turret version with LED for zero position | |
| Compact & robust absolute encoders Resolution up to 12 bit SSI, Bit parallel & analogue IP65 protection Tool turret version with LED for zero position | |
| Compact and flat multi turn encoders Resolution up to 8192 cpr x 4096 turns Radial M23 connector output AM9 with Ø 10 mm solid shaft AMC9 with Ø 15 mm... | |
| Compact design, through hollow shaft Industrial & feedback applications Single turn version up to 18 bit Multi turn version, 16 x 12 bit Incremental resolution up to 8192 PPR or... | |
| Compact encoder with ø20 mm hollow shaft Single turn up to 8192 cpr True multi turn (without battery backup) Cable and connector output Rugged design with IP67 protection and fixing... | |
| Compact optical multi turn encoder Resolution up to 4096 cpr and 16384 turns Additional incremental track High degree of protection, IP67 | |
| Compact optical multi turn encoder Resolution up to 8192 cpr and 16384 turns Additional incremental track High degree of protection, IP67 | |
| Compact optical single turn encoder Resolution up to 8192 cpr Additional incremental track High degree of protection, IP67 | |
| Compact programmable encoder Singleturn resolution up to 18 bit, multiturn up to 14 bit SSI or Bit parallel output Programmable SSI protocol, clock rate and timing | |
| EasyCAN connection with cable or M12 connector CANopen and CANlift protocols Compact dimensions | |
| EM58 series: general purpose, multi turn HS58 series: high accuracy, single turn HM58 series: high resolution, multi turn Fast and precise optical sensing Position and velocity output Integrated web server... | |
| Encoder with II 2GD Ex d IIC T6 certification For use in areas 1, 2, 21 and 22 Resolution up to 30 bit SSI, Profibus, CANopen and parallel output | |
| EtherCAT interface Very low cycle time, only 62,5 μs M12 connections Connection cables available | |
| For motor feedback applications Resolution up to 16 + 14 bit Additional incremental track, 2048 PPR sin/cos | |
| For motor feedback applications Resolution up to 19 bit Additional incremental track, 2048 PPR sin/cos | |
| Heavy-duty fieldbus encoder Single and multiturn version Velocity output, roundloop function For harsh environment such as steel mills, mobile equipment, construction machinery Stainless steel housing available on request ATEX cat. | |
| High resolution absolute encoder for motor feedback Additional incremental track Tapered shaft design SSI or BiSS output Resolution 21 bit | |
| High resolution Fieldbus encoders One encoder fits all Field busses Cable or connector output | |
| IEC Ex & ATEX certified bearingless encoder IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC ATEX certification II 3G Ex mc IIC T4 Gc Absolute... | |
| Integrated cam switch programmer 16 digital outputs, freely programmable Real time output Resolution 0,1° For packaging machinery, presses and index tables | |
| Kit-encoder Absolute single turn and multiturn Compact dimensions, 36 mm Robotics, servomotors | |
| Low profile ring encoder Contactless magnetic sensing Absolute, resolution up to 18 bit SSI output Robust design with IP68 protection Hollow shaft diameter Ø80mm Robotics | |
| Magnetic sensing, absolute Very shock-proof Through hollow shaft | |
| Magnetic sensing Absolute single-turn encoder Resolution 8192 counts/rev, SSI interface Axial cable output Protection up to IP67 MS36: solid shaft version MSC36: blind hollow shaft version, Ø 6mm | |
| Miniature optical multi turn encoder Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit) High degree of protection, IP67 Cable output or M12 inline plug | |
| Miniature optical single turn encoder Resolution up to 1048576 cpr (20 bit) High degree of protection, IP67 M12 inline connector | |
| Optical absolute encoders Single and multi turn versions Analogue output | |
| Optical multiturn encoders CANbus interface | |
| Optical multiturn encoders Profibus-DP interface | |
| Optical singleturn encoders CANbus interface | |
| Optical singleturn encoders Profibus-DP interface | |
| Profibus and CANopen encoder Stainless steel housing suitable for food industry Connection cap with M12 connectors Position & velocity output | |
| Programmable analogue output 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA Multiturn up to 16384 rev. Programmable overrun mode RS232 for parameter set-up | |
| Single & multi turn Powerlink encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub M12 connections | |
| Single & multi turn Profinet encoders Fast and precise optical sensing Encoder profile PNO No 3.162 V4.1 Dynamically assigned IP address via DCP | |
| Single and multi turn EtherCAT encoders Cycle time only 62,5 μs (position refresh) Fast and precise optical sensing Resistant against magnetic fields | |
| Ultra flat kit-encoder Absolute magnetic sensing BiSS-C, SSI, SPI, Incremental + UVW interfaces Resolution up to 19 bit Axial or radial connector output | |
| US standard optical encoders Single turn up to 13 bit (8192 cpr) and multi turn up to 13x14 bit (8192 x 16384) Additional incremental track High degree of protection, IP67... |