Compact optical multi turn encoder
Resolution up to 8192 cpr and 16384 turns
Additional incremental track
High degree of protection, IP67
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | EM58 • EM58S • EMC58 MB |
| Product Name | Absolute Multi Turn Encoders with RS485 Modbus Interface |
| Encoder Type | Absolute; Multiturn |
| Output Signal | MODBus |
| Shaft Speed | 9000 to 12000 rpm |
| Update Rate | 150 kHz |
| Accuracy | 72.00 arcsec |